The SN74ACT7801-18FN from Texas Instruments is a high-performance, integrated circuit that belongs to the family of advanced CMOS logic devices. This particular model is designed to deliver efficient and reliable operation for a wide range of digital applications.
Key Features:
- Logic Type: CMOS
- Package: 64-pin PLCC (Plastic Leaded Chip Carrier)
- Operating Voltage: 4.5V to 5.5V
- Logic Family: ACT
- Operating Temperature Range: -40°C to 85°C
The SN74ACT7801-18FN is engineered to meet the demands of high-speed data processing and control systems. With its robust operating voltage range of 4.5V to 5.5V, it ensures compatibility with a variety of digital environments and power supplies. This device is capable of withstanding industrial temperature ranges, making it suitable for use in harsh conditions without compromising performance.
Featuring a 64-pin PLCC package, the SN74ACT7801-18FN is compact and offers a space-saving solution for PCB designs. The logic family ACT to which this IC belongs, is known for its low power consumption and high noise immunity, attributes that are essential for modern electronic designs that require efficient power management and reliable operation in electrically noisy environments.
Applications for the SN74ACT7801-18FN are diverse and include, but are not limited to, high-speed data acquisition systems, communication control systems, and complex computing devices. Its fast signal processing capabilities make it an ideal choice for designers looking to optimize their digital systems for speed and performance.
Overall, the SN74ACT7801-18FN from Texas Instruments represents a blend of advanced technology, reliability, and functionality, making it a go-to choice for engineers and designers in need of a high-quality, high-performance logic device.