EN
  • EN
  • DE

SN74ACT564DW

Part No SN74ACT564DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 90MHz
Max Propagation Delay at V, Max CL 10.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74ACT564
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253350-SN74ACT564DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT564DW CAD Model

Description

The SN74ACT564DW is a high-performance, octal D-type flip-flop with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the ACT family and is crafted to address the needs for high-speed operation while maintaining the low power consumption of CMOS devices.

Key Features

  • Logic Type: Octal D-type Edge-Triggered Flip-Flop
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -24mA / 24mA
  • Propagation Delay Time: 11ns at 5V
  • IC Package Type: SOIC
  • Pin Count: 20
  • Operating Temperature: -40°C to 85°C

Applications

The SN74ACT564DW is versatile and suitable for a wide range of applications. It is commonly used in:

  • Buffer/Storage Registers
  • System Address Registers
  • Serial-to-Parallel Data Conversion
  • Control Registers

Product Description

The device features eight edge-triggered D-type flip-flops with individual D inputs and O outputs. The flip-flops are designed to store data inputted on the D pin when the clock (CLK) input is on a rising edge. The 3-state outputs (O) are controlled by an output enable (OE) input, which, when high, puts the outputs in a high-impedance state, allowing for bus-oriented applications.

The SN74ACT564DW is designed with the industry-standard SOIC-20 package, ensuring easy integration into various types of electronic assemblies. The high-impedance state of the outputs ensures minimal power consumption when the device is not actively driving a load. This, combined with the low operational power consumption of the ACT family devices, makes the SN74ACT564DW an energy-efficient choice for modern digital systems.

With its robust design and the ability to operate across a wide range of temperatures, the SN74ACT564DW from Texas Instruments is a reliable and flexible solution for designers looking to implement flip-flops in their digital logic circuits.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess