EN
  • EN
  • DE

SMBT1504T3

Part No SMBT1504T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE STD REC 1.5A 400V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 328277-SMBT1504T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBT1504T3 CAD Model

Description

The ON Semiconductor SMBT1504T3 is a high-performance Zener voltage regulator diode designed for electronic applications requiring a precise voltage regulation and a high level of reliability. This component is particularly suitable for use in power supplies, voltage references, and as a protection device in various electronic circuits.

The SMBT1504T3 is encapsulated in a small SMB surface-mount package, which ensures a compact footprint and makes it an ideal choice for space-constrained applications. With its ability to regulate voltage over a broad operating temperature range, this Zener diode is versatile enough to be used in a wide array of industrial, commercial, and consumer products.

Key Features:

  • Voltage Range: The device offers a nominal Zener voltage range, ensuring flexibility in different circuit designs.
  • Power Dissipation: With its ability to dissipate a significant amount of power, the SMBT1504T3 can maintain stability under various operating conditions.
  • Thermal Performance: The high-quality thermal properties of the SMB package allow for efficient heat dissipation, contributing to the device's longevity and reliability.
  • Surface-Mount Package: The SMB package is designed for automated assembly processes, which reduces production costs and time to market.
  • Regulatory Compliance: The product meets the stringent requirements of various industry standards, ensuring compliance with both safety and environmental regulations.

Applications:

  • Power Management in Consumer Electronics
  • Voltage Regulation in Industrial Systems
  • Overvoltage Protection Circuits
  • Automotive and Telecommunication Equipment
  • Portable Devices and Battery Chargers

The ON Semiconductor SMBT1504T3 Zener diode is an essential component for designers looking for a reliable and efficient voltage regulation solution. Its robust design and versatile features make it a go-to choice for a multitude of applications where precise voltage control is paramount.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0688 $57.7920
2,045+ $0.0566 $115.7470
3,165+ $0.0547 $173.1255
4,360+ $0.0531 $231.5160
5,635+ $0.0513 $289.0755
7,540+ $0.0460 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess