EN
  • EN
  • DE

SN74ACT1284DW

Part No SN74ACT1284DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 7-BIT BUS INTERFACE 20-SOIC / IEEE STD 1284 Translation Transceiver IC 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 7
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT1284
Other Names 296-1067-5,SN74ACT1284DWG4,TEXTISSN74ACT1284DW,-296-1067-5,-296-1067-5,2156-SN74ACT1284DW,-SN74ACT1284DWR,296-1456,SN74ACT1284DWE4,SN74ACT1284DWG4,SN74ACT1284DWE4,-SN74ACT1284DWE4,-SN74ACT1284DWE4R
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256262-SN74ACT1284DW
Ultra Librarian 3D Model Ultra Librarian SN74ACT1284DW CAD Model

Description

Product Overview: SN74ACT1284DW by Texas Instruments

The SN74ACT1284DW, manufactured by Texas Instruments, is a pivotal component in the realm of digital electronics. This integrated circuit is designed to facilitate reliable bidirectional parallel communication between data buses. The versatility of this IC makes it an ideal choice for interfacing with printers, external storage devices, and other peripherals that require high-speed data exchange.

Key Features

  • Interface Type: The SN74ACT1284DW operates as a bidirectional parallel port interface, which is essential for rapid data transfer in a variety of digital applications.
  • Logic Family: It belongs to the ACT family, which ensures a high-speed performance with TTL compatibility.
  • Logic Type: The device is a 7-bit bidirectional transceiver with 3-state outputs, providing flexibility in data direction control.
  • Supply Voltage: It operates over a wide supply voltage range of 4.5V to 5.5V, accommodating various system requirements.
  • Operating Temperature: The SN74ACT1284DW is designed to function within a broad temperature range, typically from -40°C to 85°C, ensuring reliability in diverse operating environments.
  • Package / Case: It is available in a 20-SOIC (0.295", 7.50mm Width) package, which is suitable for surface-mount technology (SMT).

Applications

The SN74ACT1284DW serves a critical role in systems where high-speed parallel data transfer is necessary. Its applications span across various industries and include:

  • Peripheral interfacing for computers and microcontrollers
  • Printer port interfaces
  • Data communication for external storage devices
  • Industrial control systems requiring robust data exchange

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ACT1284DW is no exception. This product is designed to meet the rigorous standards of the electronics industry, ensuring high reliability and performance consistency for critical applications.

Ordering Information

The SN74ACT1284DW is available for order through Texas Instruments and authorized distributors. For detailed product specifications, pricing, and availability, please visit the Texas Instruments website or contact their sales team directly.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2365 $55.6425
100+ $1.0146 $101.4600
155+ $0.9829 $152.3495
215+ $0.9512 $204.5080
275+ $0.9195 $252.8625
365+ $0.8244 $300.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess