EN
  • EN
  • DE

SN74ACT11NSRG4

Part No SN74ACT11NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SOP / AND Gate IC 3 Channel 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74ACT11
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258139-SN74ACT11NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ACT11NSRG4 CAD Model

Description

The SN74ACT11NSRG4 from Texas Instruments is a high-performance, triple 3-input positive-AND gate integrated circuit designed to operate in a wide range of applications. This IC is part of the 74ACT family, which is known for its high-speed CMOS logic operating with a 5V power supply. The device offers a significant speed improvement over other logic families while maintaining CMOS low-power consumption.

Key Features

  • Logic Type: Triple 3-Input Positive-AND Gate
  • Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
  • Output Drive Capability: Capable of driving up to 24mA at the output, ensuring strong signal transmission to downstream logic gates or peripherals.
  • High-Speed Performance: Typical tpd (propagation delay time) of 9ns, ensuring rapid response and processing in critical applications.
  • IC Package Type: Supplied in an NSOIC (Narrow Small Outline Integrated Circuit) package for space-saving considerations.
  • Temperature Range: Operating temperature range from -40°C to 85°C, making it suitable for industrial environments.

Applications

The SN74ACT11NSRG4 is versatile and can be used in a variety of digital applications. It is ideal for implementing logic functions, data processing, control systems, computers, and any system requiring high-speed and low-power AND gate operations. Its robustness and reliability make it suitable for use in telecommunications, consumer electronics, and automotive industries, among others.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74ACT11NSRG4 is no exception. It is designed and manufactured to meet the highest quality and reliability standards, providing consistent performance over its operational lifetime.

Environmental Compliance

The SN74ACT11NSRG4 is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental responsibility and sustainability. Customers can be confident that they are choosing a product that meets current environmental standards.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess