EN
  • EN
  • DE

SN74ACT00DBRG4

Part No SN74ACT00DBRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253279-SN74ACT00DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT00DBRG4 CAD Model

Description

SN74ACT00DBRG4 - Texas Instruments

The SN74ACT00DBRG4 is a high-quality Quadruple 2-Input Positive-NAND Gate IC from Texas Instruments, designed to deliver exceptional performance and reliability for a wide range of digital applications. This integrated circuit is part of the 74ACT series, known for its advanced CMOS logic that operates at higher speeds while maintaining low power consumption.

With its robust design, the SN74ACT00DBRG4 offers a functional equivalent of the 74F00, 74FCT00, and 74ALS00 series, making it a versatile choice for designers looking to upgrade their systems or replace existing components. The device features four independent 2-input NAND gates, which are fundamental building blocks in digital electronics, useful in creating complex logic circuits.

The IC operates over a broad voltage range of 4.5V to 5.5V, providing a flexible power supply option to accommodate various design requirements. It also boasts a significant drive capability, with outputs capable of driving up to 24mA at the standard operating voltage, allowing for direct interfacing with a wide array of peripheral components.

Encased in a DBRG package, the SN74ACT00DBRG4 is designed for surface-mount technology (SMT), enabling compact and efficient PCB layouts. This packaging is suitable for automated assembly processes, making it an ideal choice for mass production. The device also includes additional features such as inputs and outputs that are protected against electrostatic discharge (ESD), ensuring the longevity and durability of the IC during handling and operation.

Texas Instruments' commitment to quality is evident in the SN74ACT00DBRG4, which is fabricated using their state-of-the-art technology. This product is perfect for a variety of digital applications, including logic gates, computing devices, data processing equipment, and more, where reliable and high-speed logic operations are paramount.

In summary, the SN74ACT00DBRG4 from Texas Instruments is an exemplary logic gate IC that combines speed, efficiency, and reliability, making it an essential component for modern digital systems.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5382 $51.1290
230+ $0.4416 $101.5680
355+ $0.4278 $151.8690
485+ $0.4140 $200.7900
625+ $0.4002 $250.1250
840+ $0.3588 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess