The SN74AC86PWRG4 is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit designed and manufactured by Texas Instruments. This logic gate is a crucial component in digital electronics, often used in various applications such as parity generators and checkers, adders/subtractors, and in systems where signal comparison is required.
Key Features
- Logic Type: Exclusive-OR (XOR) Gate
- Number of Circuits: Four 2-input gates
- Supply Voltage Range: 2V to 6V, accommodating a wide range of applications and compatibility with various logic families
- Logic Level - High: 2.5V minimum at Vcc = 6V
- Logic Level - Low: 0.5V maximum at Vcc = 6V
- Output Current: ±24mA, providing robust drive capabilities
- Operating Temperature: -40°C to +85°C, suitable for industrial environments
- Mounting Type: Surface Mount, for ease of integration in modern PCB technology
- Package / Case: TSSOP-14, a space-efficient package for high-density mounting
Performance and Quality
With its advanced silicon-gate CMOS technology, the SN74AC86PWRG4 delivers high speed and improved output drive without increasing power consumption. The balanced propagation delays and transition times across the temperature range ensure reliable performance in critical timing applications.
Applications
The versatile logic functions of the SN74AC86PWRG4 make it suitable for a broad array of applications. It is commonly used in digital signal processing, data manipulation, and in systems requiring logic-based decision making. Due to its high-speed performance, it is also well-suited for use in high-frequency timing circuits and as part of complex integrated circuits in computing and networking equipment.
Environmental Compliance
The SN74AC86PWRG4 is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Texas Instruments is committed to providing environmentally friendly solutions that meet the needs of the evolving electronics industry.