EN
  • EN
  • DE

PI5USB2546AZHEX

Part No PI5USB2546AZHEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-TQFN (3x3)
Family Name PI5USB2546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI5USB2546AZHEXCT, PI5USB2546AZHEXTR, PI5USB2546AZHEXDKR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889201-PI5USB2546AZHEX
Ultra Librarian 3D Model Ultra Librarian PI5USB2546AZHEX CAD Model

Description

Introducing the PI5USB2546AZHEX from Diodes Incorporated

The PI5USB2546AZHEX is a cutting-edge USB charging controller and power switch from the reputable semiconductor manufacturer, Diodes Incorporated. This innovative component is designed to facilitate intelligent power distribution and charging for a variety of USB devices. It is especially suitable for applications where multiple USB ports are required, such as in docking stations, monitors, and other peripherals that need to manage USB power and data lines efficiently.

At the heart of the PI5USB2546AZHEX is its integrated USB 2.0 high-speed data switch and charging port controller. The device supports the USB Battery Charging Specification, Rev 1.2, which means it can deliver faster charging times by providing higher currents, up to 2.4A, for attached devices. This feature is essential for modern smartphones, tablets, and other gadgets that demand more power for quicker charging.

One of the key attributes of the PI5USB2546AZHEX is its automatic charging port detection. It can intelligently identify various charging port types such as Standard Downstream Port (SDP), Charging Downstream Port (CDP), and Dedicated Charging Port (DCP). This auto-detection capability ensures compatibility with a wide range of devices and optimizes the charging process for each specific device.

The device also offers robust protection features to safeguard connected devices. These include over-current, over-temperature, and short-circuit protection, which are critical for preventing damage to both the charging controller and the devices being charged. Additionally, the PI5USB2546AZHEX is designed with ESD protection on the USB data lines, further enhancing its durability and reliability.

Available in a compact package, the PI5USB2546AZHEX is designed for easy integration into existing and new designs. Its small footprint allows for more efficient use of PCB space, making it an excellent choice for designers looking to minimize the size of their applications without compromising on functionality.

Overall, the PI5USB2546AZHEX from Diodes Incorporated is a versatile and reliable solution for managing USB power and data switching. Its advanced features and protective measures make it an ideal choice for developers seeking to create high-performance, user-friendly USB interfaces.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6198 $52.6830
200+ $0.5086 $101.7200
305+ $0.4927 $150.2735
420+ $0.4768 $200.2560
545+ $0.4609 $251.1905
730+ $0.4132 $301.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess