The SN74AC86DR is an advanced integrated circuit (IC) manufactured by Texas Instruments, a leading global semiconductor company renowned for its extensive catalog of high-quality electronic components.
- Category: Logic gates, specifically a quadruple 2-input exclusive-OR gate.
- Technology: Built on advanced CMOS technology, ensuring low power consumption and high noise immunity.
- Voltage Range: Operates over a broad voltage range, from 2V to 6V.
- Gates: Features four independent 2-input exclusive-OR gates.
- Drive Capability: Has high drive capability. With the ability to drive up to 24mA @ the low-level output state.
- Package: Housed in a small 14-pin SOIC package.
- Compliance: RoHS compliant and supports the green manufacturing process.
- Operating Temperature: Characterized for operation from -40°C to 85°C.
- Overvoltage Protection: Equipped with input and output overvoltage protection.