EN
  • EN
  • DE

SN74AC573DWRG4

Part No SN74AC573DWRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL D TRANSP LATCH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74AC573
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253265-SN74AC573DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SN74AC573DWRG4 CAD Model

Description

Overview of SN74AC573DWRG4

The SN74AC573DWRG4 is a high-quality octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 74AC series and is known for its high-speed operation and robust performance in a wide range of digital applications. The device features eight latches with three-state outputs, making it an ideal choice for interface and buffer applications where data flow control is essential.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State Outputs
  • Number of Channels: 8
  • IC Interface Type: Parallel
  • Operating Voltage Range: 2V to 6V
  • Maximum Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Functionality

The SN74AC573DWRG4 has a transparent latch feature, which means that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs. Moreover, the device includes an Output Enable (OE) feature, which, when high, puts the outputs in a high-impedance state. This allows for the outputs to be disconnected from the bus line, effectively preventing any potential damage or data corruption.

Applications

Due to its versatile nature, the SN74AC573DWRG4 is suitable for a wide range of applications. Some of the typical applications include:

  • Buffer/Storage Registers
  • Interface Logic for Data Buses
  • Control Systems
  • Address Latching in Microprocessor Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74AC573DWRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its wide operating temperature range and robust package design, this device ensures reliable operation in diverse environments.

Whether you're designing a complex digital system or simply need a reliable latch for your interface logic, the SN74AC573DWRG4 from Texas Instruments is a choice that promises performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7195 $50.3650
170+ $0.5904 $100.3680
265+ $0.5720 $151.5800
365+ $0.5535 $202.0275
470+ $0.5351 $251.4970
630+ $0.4797 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess