The SN74AC373NSR from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed for 2-V to 6-V VCC operation. This integrated circuit is a pivotal component for a wide range of digital applications, where data storage, signal buffering, and data manipulation are critical.
Key Features
- Logic Type: D-Type Latch
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage: 2 V to 6 V
- IC Package Type: SOP
- Mounting Type: Surface Mount
- Propagation Delay Time: Fast propagation to meet high-speed requirements
- Operating Temperature: -40°C to 85°C, suitable for various environments
Product Description
The SN74AC373NSR is an advanced octal latch that features eight D-type latches with 3-state outputs. The device is optimized for use in systems where high-speed, low-power latch applications are necessary. Each latch is transparent, meaning that while the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels that were set up at the D inputs.
A buffered output-enable (OE) input can be used to place the eight outputs in either a normal logic state (high or low logic levels) or the high-impedance state. In the latter mode, the outputs neither load nor drive the bus lines significantly. The high-impedance state and increased drive provide the capability to drive bus lines without need for interface or pull-up components.
OE does not affect the internal operations of the latches. Old data can be retained or new data can be entered while the outputs are off. This makes the SN74AC373NSR an excellent choice for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.
Applications
With its robust feature set and performance characteristics, the SN74AC373NSR is suitable for a broad array of applications, including:
- Data storage and retrieval systems
- Signal buffering and bus driving
- Communication systems
- Processors and microcontrollers
- Computer systems and servers