EN
  • EN
  • DE

SN74AC240QPWRQ1

Part No SN74AC240QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20TSSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AC240
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896405-SN74AC240QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AC240QPWRQ1 CAD Model

Description

Product Overview: SN74AC240QPWRQ1 from Texas Instruments

The SN74AC240QPWRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments (TI). This device belongs to the AC series, which is known for its robustness and reliability, making it ideal for automotive applications as well as for industrial, telecommunications, and consumer electronics.

Key Features:

  • Octal Buffers/Drivers: The SN74AC240QPWRQ1 features eight buffers and line drivers with 3-state outputs, providing flexible options for driving bus lines or buffer memory address registers.
  • Automotive Qualification: As a Q1 component, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability under harsh conditions.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, this device offers low power consumption while maintaining high-speed operation, a critical feature for power-sensitive applications.
  • Wide Operating Voltage: It operates over a broad voltage range of 2V to 6V, providing design flexibility to accommodate different system voltages.
  • High Drive Capability: The IC is capable of driving heavily loaded outputs with up to 24-mA output drive at 5V, making it suitable for driving high-capacitive loads.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, thus reducing system power consumption and improving efficiency.

Package and Quality:

The SN74AC240QPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, which is ideal for space-constrained applications. Its packaging is designed for surface-mount technology (SMT), which allows for efficient assembly and a smaller PCB footprint.

Applications:

With its robust performance features, the SN74AC240QPWRQ1 is well-suited for a wide range of applications, including:

  • Automotive infotainment and body electronics
  • Industrial control systems
  • Data communication infrastructure
  • Consumer electronics

In conclusion, the SN74AC240QPWRQ1 from Texas Instruments is a versatile and reliable choice for designers who require high-speed, low-power octal buffers/drivers with automotive-grade robustness and quality.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8940 $53.6400
140+ $0.7335 $102.6900
215+ $0.7106 $152.7790
295+ $0.6877 $202.8715
380+ $0.6648 $252.6240
505+ $0.5960 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess