EN
  • EN
  • DE

SN74AC11NSRG4

Part No SN74AC11NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SOP / AND Gate IC 3 Channel 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74AC11
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258158-SN74AC11NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74AC11NSRG4 CAD Model

Description

Product Overview: SN74AC11NSRG4

The SN74AC11NSRG4 is a high-performance, triple 3-input positive-AND gate integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This logic gate IC is part of the 74AC series, known for its advanced high-speed CMOS technology. The device is tailored for a wide range of applications requiring logical AND operations with three inputs.

Key Features

  • Logic Type: The device consists of three independent 3-input AND gates, providing users with the flexibility to implement complex logic functions.
  • Operating Voltage: It operates over a broad voltage range of 2V to 6V, making it compatible with various power supply levels and ensuring adaptability in different system designs.
  • High-Speed Performance: With a typical propagation delay (tpd) of just 8.5ns at 5V, the SN74AC11NSRG4 delivers quick response times, which is crucial for high-speed data processing applications.
  • Drive Capability: The IC can source/sink up to 24mA of current, providing good drive capability and the ability to directly drive other logic inputs or LEDs.
  • Package: The device is available in an SOP (Small Outline Package) with a standard 14-pin configuration, making it suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within the temperature range of -40°C to 85°C, ensuring reliability and performance stability across various environmental conditions.

Applications

The SN74AC11NSRG4 is ideal for a myriad of electronic applications where logical AND operations are required. Common applications include:

  • Computing systems
  • Data processing units
  • Communication systems
  • Embedded systems
  • Signal processing circuits
  • Control systems

Quality and Reliability

As with all Texas Instruments products, the SN74AC11NSRG4 is designed with a commitment to quality and reliability. TI's rigorous testing and quality control measures ensure that this product meets the industry standards for performance and longevity.

Whether you are designing a complex digital system or simply need a reliable logic gate for your circuit, the SN74AC11NSRG4 from Texas Instruments offers the performance and flexibility required to meet your design needs.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess