EN
  • EN
  • DE

SN74AC08NS

Part No SN74AC08NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SO / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AC08
Standard Package 1,480 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934497-SN74AC08NS
Ultra Librarian 3D Model Ultra Librarian SN74AC08NS CAD Model

Description

Product Overview: SN74AC08NS Logic Gate

The SN74AC08NS is a high-quality Quad 2-Input Positive-AND Gate produced by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is designed to perform the logical AND function, which is a fundamental operation in digital electronics. The device belongs to the 74AC series, known for its high-speed CMOS technology, which offers a balance between speed and power consumption.

Key Features

  • Logic Type: The SN74AC08NS consists of four independent 2-input AND gates, allowing for multiple operations within a single package.
  • Operating Voltage: It operates at a wide range of voltage levels from 2V to 6V, providing flexibility in various application environments and compatibility with TTL (Transistor-Transistor Logic) levels.
  • High Output Drive: With the ability to source and sink 24 mA at its outputs, this device can drive multiple loads simultaneously, making it highly versatile in complex digital systems.
  • Propagation Delay: The SN74AC08NS boasts a fast propagation delay, typically 8.3 ns at 5V, ensuring quick response times in high-speed applications.
  • Operating Temperature Range: It is designed to operate over a broad temperature range, from -40°C to 85°C, suitable for industrial applications.
  • Package: The device comes in a 14-pin SOP (Small Outline Package), which is ideal for space-constrained applications.

Applications

The SN74AC08NS is used in a variety of digital circuits where logical AND operations are required. It is commonly utilized in:

  • Embedded systems
  • Computing devices
  • Networking equipment
  • Signal processing
  • Control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AC08NS is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance. This component is RoHS compliant, reflecting TI's dedication to environmental responsibility.

Whether you're designing a new digital system or upgrading an existing one, the SN74AC08NS from Texas Instruments offers a dependable and efficient solution for your AND gate logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6998 $50.9940
75+ $1.3947 $104.6025
115+ $1.3511 $155.3765
155+ $1.3075 $202.6625
200+ $1.2639 $252.7800
265+ $1.1332 $300.2980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess