EN
  • EN
  • DE

SN74ABTR2245PWR

Part No SN74ABTR2245PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTR
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ABTR2245
Other Names -296-4150-1,-SN74ABTR2245PWRR,-SN74ABTR2245PWRG4R,-SN74ABTR2245PWRG4,296-4150-6,2156-SN74ABTR2245PWR,-SN74ABTR2245PWRE4,296-4150-1,296-4150-2,-296-4150-1,SN74ABTR2245PWRG4,-SN74ABTR2245PWRE4R,SN74ABTR2245PWRE4,SN74ABTR2245PWRG4,SN74ABTR2245PWRE4,TEXTISSN74ABTR2245PWR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260045-SN74ABTR2245PWR
Ultra Librarian 3D Model Ultra Librarian SN74ABTR2245PWR CAD Model

Description

SN74ABTR2245PWR - Texas Instruments

The SN74ABTR2245PWR is a state-of-the-art integrated circuit from Texas Instruments, designed for high-speed bidirectional communication between data buses. This IC is part of the ABT family, which is known for its advanced BiCMOS technology, offering both high performance and low power consumption.

This particular device is a 20-pin octal transceiver featuring non-inverting 3-state outputs. The SN74ABTR2245PWR allows for bidirectional data flow between two eight-bit buses, with the direction controlled by the DIR input. The OE input activates or deactivates the outputs, providing a high-impedance state when necessary, which is crucial for preventing bus contention.

The SN74ABTR2245PWR operates over a broad voltage range of 4.5V to 5.5V, making it compatible with many of today's 5V systems. Its robust design ensures signal integrity, even at high speeds, which is essential for maintaining reliable communication in complex electronic systems. The device is designed for asynchronous communication between data buses, and its speed grades are specified for up to 380 Mbps, ensuring that it can support the fast-paced data transfer requirements of modern applications.

Packaged in a TSSOP (Thin Shrink Small Outline Package), the SN74ABTR2245PWR is optimized for space-constrained applications, without compromising on performance. This package type provides an excellent power-to-size ratio and is well-suited for surface-mount technology (SMT), which is widely used in contemporary electronic assembly processes.

The SN74ABTR2245PWR is ideal for a variety of applications, including telecommunications, computing, and networking equipment, where reliable and efficient data bus communication is critical. Its ability to interface between 5V and 3.3V logic levels also makes it a versatile choice for mixed-voltage systems, ensuring compatibility across different platforms.

Overall, the SN74ABTR2245PWR is a testament to Texas Instruments' commitment to providing high-quality, innovative products that meet the evolving needs of the electronics industry. Its combination of speed, power efficiency, and packaging makes it an excellent choice for designers looking to optimize their data bus communications.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2181 $54.8145
105+ $0.9995 $104.9475
155+ $0.9682 $150.0710
215+ $0.9370 $201.4550
280+ $0.9058 $253.6240
370+ $0.8121 $300.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess