EN
  • EN
  • DE

SN74ABTR2245N

Part No SN74ABTR2245N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTR
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ABTR2245
Standard Package 1,200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260033-SN74ABTR2245N
Ultra Librarian 3D Model Ultra Librarian SN74ABTR2245N CAD Model

Description

The SN74ABTR2245N is a high-quality octal transceiver from Texas Instruments designed to provide bidirectional communication between data buses. This integrated circuit is part of the ABT family, which is known for its advanced high-speed BiCMOS technology and is optimized for improved signal integrity in demanding applications.

Key Features

  • Bus Transceiver Type: The device features 8 bidirectional transceivers, allowing for efficient two-way data transfer.
  • Logic Family: SN74ABTR2245N belongs to the ABT logic family, which is characterized by its reduced voltage levels for inputs and outputs, ensuring compatibility with various logic families.
  • Operation Mode: The transceiver operates in two modes, allowing for either separate input-output or combined bidirectional data flow.
  • Supply Voltage Range: It operates over a broad supply voltage range of 4.5V to 5.5V, making it versatile for different system requirements.
  • Output Current: The device can deliver high-drive outputs with up to 64 mA of sink current and 32 mA of source current, suitable for driving capacitive loads.
  • Packaging: The SN74ABTR2245N comes in a standard 20-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to handle for PCB design and prototyping.
  • Speed: With fast propagation delay times, this transceiver is designed to support high-speed data transfer and minimize system latency.

Applications

The SN74ABTR2245N is ideal for a wide range of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, or other digital systems.
  • Data communication between different logic levels within a system.
  • High-speed data acquisition and processing equipment.
  • Telecommunications and networking equipment requiring high-speed bidirectional data paths.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ABTR2245N is no exception, as it undergoes rigorous testing to ensure performance standards are met. This transceiver is a reliable choice for designers looking to implement robust data bus systems in their electronic designs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess