EN
  • EN
  • DE

SN74ABTR2245DBR

Part No SN74ABTR2245DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTR
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABTR2245
Other Names 2156-SN74ABTR2245DBR-TITR,2156-SN74ABTR2245DBR,-SN74ABTR2245DBRE4R,TEXTISSN74ABTR2245DBR,296-4148-1R,-SN74ABTR2245DBRR,296-4148-1,-296-4148-1R,296-4148-6R,296-4148-2,-296-4148-1,-SN74ABTR2245DBRE4,-SN74ABTR2245DBRG4R,296-4148-2R,-SN74ABTR2245DBRG4,296-4148-6,-296-4148-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260043-SN74ABTR2245DBR
Ultra Librarian 3D Model Ultra Librarian SN74ABTR2245DBR CAD Model

Description

SN74ABTR2245DBR Octal Transceiver from Texas Instruments

The SN74ABTR2245DBR is a high-performance octal transceiver from Texas Instruments, designed to improve both the speed and the power consumption of systems while providing bidirectional interface communication between two buses. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology, offering a perfect balance between speed and power consumption.

Featuring eight bidirectional data lines, the SN74ABTR2245DBR allows for simultaneous transmission and reception of data. It operates as two 8-bit transceivers with separate output-enable (OE) inputs, which makes it highly flexible for use in a variety of data communication protocols and bus-interface applications.

The device supports a wide voltage range, typically from 4.5V to 5.5V, making it suitable for interfacing with 5V systems. Its robust design ensures that it can maintain signal integrity even under demanding conditions, thanks to its high drive capability and low on-state resistance.

One of the key features of the SN74ABTR2245DBR is its non-inverting buffers. This design choice ensures that the data is transferred without any inversion, leading to a straightforward implementation in digital systems. The transceiver also includes a bus-hold feature on its data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to reduce system cost and complexity.

The SN74ABTR2245DBR is available in a DB-typed, 20-pin small-outline integrated circuit (SSOP) package, which is optimized for reduced space on printed circuit boards (PCBs). It is characterized for operation from -40°C to 85°C, catering to industrial applications that require a wide operating temperature range.

Applications for this transceiver include data exchange between different systems or components within a system, such as microprocessors, microcontrollers, and memory devices. It can also be used in networking equipment, telecommunications, and other high-speed data processing applications where reliable and efficient data transfer is critical.

Overall, the SN74ABTR2245DBR from Texas Instruments is a versatile and reliable solution for designers looking to enhance the performance and efficiency of their data communication systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6415 $51.3200
190+ $0.5264 $100.0160
295+ $0.5100 $150.4500
410+ $0.4935 $202.3350
525+ $0.4771 $250.4775
705+ $0.4277 $301.5285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess