EN
  • EN
  • DE

SN74ABTH182504APM

Part No SN74ABTH182504APM
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN TEST UNIV TXRX 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Logic Type Scan Test Universal Bus Transceiver
Number of Circuits 20-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number 74ABTH182504
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1253201-SN74ABTH182504APM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABTH182504APM CAD Model

Description

Product Overview: SN74ABTH182504APM

The SN74ABTH182504APM is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This component is part of the SN74 family, which is well-known for its robustness and compatibility with a wide range of digital systems.

Key Features

  • Technology: The device is built on ABT (Advanced BiCMOS Technology), which combines the high speed of bipolar circuits with the power-saving features of CMOS technology, providing an optimal balance between speed and power consumption.
  • Logic Type: It features 18-bit universal bus transceivers with 3-state outputs, making it suitable for bidirectional communication between data buses.
  • Supply Voltage: It operates at a nominal voltage of 5V, accommodating a range of commercial and industrial applications that require a standard logic level voltage.
  • Package: The SN74ABTH182504APM comes in a 56-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while allowing for efficient thermal management and good electrical performance.
  • Performance: With a maximum data rate that ensures swift data transfer, it is ideal for high-speed data acquisition, processing, and communication systems.

Applications

The versatility of the SN74ABTH182504APM allows it to be used in a wide array of applications, including:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Industrial control systems
  • Data storage and servers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ABTH182504APM is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent standards for which TI is known. Customers can expect consistent performance and durability from this product.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including datasheets, application notes, and design tools, to facilitate the integration of the SN74ABTH182504APM into their projects.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4573 $61.3719
6+ $16.7855 $100.7130
10+ $16.2610 $162.6100
13+ $15.7364 $204.5732
17+ $15.2119 $258.6023
22+ $13.6382 $300.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess