EN
  • EN
  • DE

SN74ABTH16245DLG4

Part No SN74ABTH16245DLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABTH
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ABTH16245
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260047-SN74ABTH16245DLG4
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16245DLG4 CAD Model

Description

SN74ABTH16245DLG4 - Texas Instruments 16-Bit Bus Transceivers

The SN74ABTH16245DLG4 is a high-performance, bi-directional bus transceiver from Texas Instruments designed for asynchronous communication between data buses. This integrated circuit is part of the ABT (Advanced BiCMOS Technology) family and offers a seamless interface for 16-bit data bus transmission with the capability to handle both A and B sides independently.

Featuring a wide operating voltage range from 4.5V to 5.5V, the SN74ABTH16245DLG4 is optimized for 5V systems and provides the flexibility required for various applications. Its robust design ensures compatibility with mixed-mode voltage operations, which is crucial for interfacing between 5V and 3.3V systems without the need for external level shifters.

Key to the SN74ABTH16245DLG4's functionality is its tri-state capability, which allows the transceiver to be disconnected from the bus during power down or when it is not in use, minimizing power consumption and preventing damage to connected components. This feature is controlled via Output Enable (OE) inputs, ensuring precise control over the data flow.

The device is characterized by its high drive capability, which is essential for driving heavy loads or for applications with high-capacitance buses. With low on-state resistance, the SN74ABTH16245DLG4 ensures fast data transfer rates and reduced signal distortion, leading to improved overall system performance.

For enhanced reliability and reduced electromagnetic interference (EMI), the SN74ABTH16245DLG4 incorporates bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors. This feature simplifies PCB design and helps maintain data integrity during transient conditions.

Enclosed in a 48-pin DL package, the SN74ABTH16245DLG4 offers a compact footprint suitable for space-constrained applications. It is also characterized by its industrial temperature range, making it an ideal choice for demanding environments.

Overall, the SN74ABTH16245DLG4 from Texas Instruments stands out as a reliable and efficient solution for high-speed bidirectional data bus communication, offering designers a blend of performance, power efficiency, and ease of integration.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1776 $50.0848
56+ $1.7868 $100.0608
87+ $1.7310 $150.5970
120+ $1.6751 $201.0120
155+ $1.6193 $250.9915
207+ $1.4518 $300.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess