EN
  • EN
  • DE

SN74ABT8652DWRG4

Part No SN74ABT8652DWRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN TEST DEVICE 28SOIC / Scan Test Device with Bus Transceiver and Registers IC 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Scan Test Device with Bus Transceiver and Registers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 8
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT8652
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256290-SN74ABT8652DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT8652DWRG4 CAD Model

Description

The SN74ABT8652DWRG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced digital signal processing and data communication systems. This device is part of the ABT family, which is known for its excellent performance in terms of speed and power consumption.

Key Features

  • Technology: Advanced BiCMOS technology that provides a perfect balance between speed and power, making it suitable for high-speed computing and low-power applications.
  • Logic Type: Registered Transceiver with dual octal configuration, providing bidirectional communication with storage.
  • Operating Voltage: The device operates at a nominal voltage of 5V, which is compatible with many standard logic levels and provides robust noise margins.
  • Speed: Fast propagation delays and output transition times support high-frequency operation, which is crucial for modern high-speed data interfaces.
  • Package: Supplied in a wide-body SOIC-24 package (DWR), which is surface-mountable and offers a compact footprint for densely populated PCBs.

Applications

The SN74ABT8652DWRG4 is versatile and can be used in various applications such as:

  • High-speed data acquisition and processing systems
  • Telecommunications and networking equipment
  • Industrial control and automation systems
  • Computer motherboards and peripherals

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards. The SN74ABT8652DWRG4 is no exception, with rigorous testing protocols ensuring reliability and performance under a wide range of environmental conditions. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Support and Resources

For technical support, datasheets, and additional resources, customers can visit the Texas Instruments website. Here, engineers and designers can find a wealth of information to assist in the integration of the SN74ABT8652DWRG4 into their projects, including application notes, reference designs, and product lifecycle information.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess