EN
  • EN
  • DE

SN74ABT863DW

Part No SN74ABT863DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT863
Other Names TEXTISSN74ABT863DW,SN74ABT863DWG4,2156-SN74ABT863DW,SN74ABT863DWE4,SN74ABT863DWG4,SN74ABT863DWE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260091-SN74ABT863DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT863DW CAD Model

Description

The SN74ABT863DW, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that serves as a 16-bit buffer and line driver with 3-state outputs. This device is designed to improve signal integrity and drive capability in a wide range of digital systems, making it an ideal choice for applications that require high-speed data transfer and interfacing.

Key Features

  • Technology: The SN74ABT863DW is built on advanced BiCMOS technology, which combines the speed of bipolar transistors with the low power consumption of CMOS technology, resulting in a highly efficient device.
  • Functionality: Featuring 16-bit bus transceiver capabilities, it can be used for bidirectional communication between two buses or for unidirectional data flow in applications such as memory interfacing, data transmission, and signal buffering.
  • Output Configuration: The device includes 3-state outputs, which allow for connection to a bus without interfering with other components when in a high-impedance state.
  • Speed: It offers fast propagation delays and output transition times, facilitating high-speed operation that is crucial for modern digital systems.
  • Power Supply: This component operates at a nominal supply voltage of 5V, making it compatible with TTL logic levels and suitable for interfacing with a broad range of digital circuits.

Package and Quality

The SN74ABT863DW comes in a wide-body SOIC (DW) package, ensuring robustness and ease of soldering onto printed circuit boards. Texas Instruments is committed to high standards of quality, and this product is no exception, being designed and manufactured to meet or exceed industry standards for performance and reliability.

Applications

With its versatile features, the SN74ABT863DW is well-suited for various applications, including:

  • High-speed data buses
  • Memory interface circuits
  • Communication systems
  • Microprocessor or microcontroller interfacing
  • Peripheral driving

Whether for industrial, commercial, or consumer electronics, the SN74ABT863DW from Texas Instruments is an excellent choice for designers looking for a reliable and high-performance buffer/line driver solution.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9545 $50.8170
63+ $1.6037 $101.0331
97+ $1.5536 $150.6992
134+ $1.5035 $201.4690
173+ $1.4534 $251.4382
231+ $1.3030 $300.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess