EN
  • EN
  • DE

SN74ABT833NSRE4

Part No SN74ABT833NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT833
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260122-SN74ABT833NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT833NSRE4 CAD Model

Description

The SN74ABT833NSRE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced digital systems. This product is part of the ABT series, which stands for Advanced BiCMOS Technology, combining the best features of both bipolar and CMOS technologies to deliver superior speed and output drive capabilities with low power consumption.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: 10-Bit Bus Transceivers with 3-State Outputs
  • Voltage Range: Operates at 4.5V to 5.5V, which is ideal for 5V systems
  • Speed: Fast propagation delays and output transition times
  • Drive Capability: Capable of driving heavily loaded buses with up to 64 mA of IOH and IOL
  • Package: Shrink Small-Outline Package (SSOP) for reduced space

Applications

The SN74ABT833NSRE4 is suitable for a wide range of applications where high-speed data transfer is crucial. It is commonly used in:

  • Telecommunications
  • Servers and Networking Equipment
  • High-Performance Computing
  • Data Acquisition Systems
  • Industrial Control Systems

Performance and Quality

With Texas Instruments' commitment to quality, the SN74ABT833NSRE4 is manufactured to the highest standards. It features over-voltage tolerant inputs and outputs, which enhance system robustness. The device also supports live insertion and withdrawal (hot swapping) to minimize system downtime during maintenance or upgrades.

Environmental and Regulatory Compliance

The SN74ABT833NSRE4 adheres to environmental standards, ensuring compliance with RoHS directives. Texas Instruments is dedicated to reducing the environmental impact of its products and has taken measures to ensure that this device meets current environmental legislation.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess