EN
  • EN
  • DE

SN74ABT827NSRE4

Part No SN74ABT827NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 24SO / Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT827
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260145-SN74ABT827NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT827NSRE4 CAD Model

Description

Product Overview: SN74ABT827NSRE4

The SN74ABT827NSRE4 is a high-performance, 10-bit bus buffer from Texas Instruments, designed to provide both high drive and low capacitance to address lines or data-in lines in bus-organized systems. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology, offering an optimal combination of speed, power consumption, and noise reduction.

With its two separate output enables for bus management, the SN74ABT827NSRE4 allows for greater flexibility and control. Each output enable controls five of the ten outputs, providing the ability to independently enable or disable different sections of the buffer. This feature is particularly useful in applications where multiple devices share a common bus and individual control is necessary to prevent data contention.

Key Features

  • Logic Level Translation: Capable of translating between different voltage levels, this buffer can interface between 5V and 3.3V logic levels, making it suitable for mixed-voltage systems.
  • High Drive: The SN74ABT827NSRE4 is capable of driving heavy loads with minimal propagation delay, ensuring reliable high-speed data transmission.
  • Low Power Dissipation: The ABT series is engineered for low power dissipation, which is critical for preventing thermal issues and ensuring energy-efficient operation.
  • Reduced Noise: This device features reduced noise levels, which is essential for maintaining signal integrity in sensitive applications.

Applications

The SN74ABT827NSRE4 is versatile and can be used in a wide range of applications, including:

  • Bus interface or signal buffering in servers, workstations, and high-performance computing systems
  • Data communication and telecommunication systems
  • Industrial control and automation systems
  • Test equipment and instrumentation

With its robust design and advanced features, the SN74ABT827NSRE4 is an excellent choice for system designers looking to optimize bus performance in their digital systems. Texas Instruments' commitment to quality ensures that this buffer meets the highest standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess