EN
  • EN
  • DE

SN74ABT823DWR

Part No SN74ABT823DWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 9-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Clock Frequency 200MHz
Max Propagation Delay @ V, Max CL 6.1ns @ 5V, 50pF
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 250μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1253186-SN74ABT823DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ABT823
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABT823DWR CAD Model

Description

The SN74ABT823DWR is a high-performance integrated circuit from the reputable manufacturer Texas Instruments, known for its precision and reliability in the electronics industry. This particular product is a 9-bit bus interface latch with 3-state outputs, designed to provide efficient and stable data flow control in digital systems.

Key Features

  • Logic Type: Bus Interface Latch
  • Number of Bits per Element: 9
  • Number of Elements: 2
  • Output Type: 3-State
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24 Wide
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Product Description

The SN74ABT823DWR is designed to increase the performance of bus interface operations in a wide range of applications. With its dual 9-bit configuration, it can latch onto data quickly and hold it until needed, ensuring smooth data transactions on the bus. The device operates over a broad voltage range from 4.5V to 5.5V, making it versatile for various digital environments.

One of the notable features of the SN74ABT823DWR is its 3-state outputs, which allow for connection to a bus without interfering with other operations. This is particularly useful in systems where multiple devices need to communicate over the same bus. The latch is also equipped with control inputs that manage the state of the outputs, providing precise control over the flow of data.

Designed for surface mounting, this latch comes in a SOIC-24 Wide package, which is suitable for automated assembly processes and fits well in compact PCB layouts. Additionally, Texas Instruments ensures that the SN74ABT823DWR meets current environmental standards, being lead-free and RoHS compliant, which is essential for modern electronics manufacturing and eco-friendly practices.

Whether used in computer systems, networking equipment, or digital signal processing, the SN74ABT823DWR offers a reliable solution for managing high-speed data with accuracy and efficiency.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess