EN
  • EN
  • DE

SN74ABT823DW

Part No SN74ABT823DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 9BIT 20SOIC / Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tube
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 9
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 6.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Base Product Number 74ABT823
Other Names SN74ABT823DWG4,-SN74ABT823DWR,-296-4091-5,-SN74ABT823DWE4R,2156-SN74ABT823DW,SN74ABT823DWG4,-296-4091-5,TEXTISSN74ABT823DW,296-4091-5,-SN74ABT823DWE4,SN74ABT823DWE4,SN74ABT823DWE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258706-SN74ABT823DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT823DW CAD Model

Description

The SN74ABT823DW from Texas Instruments is a high-performance, BiCMOS 9-bit bus interface flip-flop designed with two distinct modes of operation. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology that combines the low power consumption of CMOS with the high speed of bipolar transistors, offering a robust solution for bus interface or buffering applications.

Key Features:

  • Logic Type: 9-Bit Bus Interface Flip-Flop
  • Package: 24-Pin SOIC (SN74ABT823DW is the wide-body version)
  • Operating Temperature: -40°C to +85°C, making it suitable for industrial applications.
  • Logic Family: ABT
  • Supply Voltage Range: 4.5V to 5.5V, which is typical for 5V logic operations.
  • Output Current: Capable of driving ±48 mA at the outputs, providing strong signal driving capability.

Performance:

The device features two modes of operation: transparent mode and clocked (latch) mode. In transparent mode, data on the D-inputs pass through to the outputs when the latch-enable (LE) input is high. In latch mode, the data is latched if LE is low during the low-to-high transition of the clock (CLK). This dual-mode operation provides flexibility in interfacing with bus lines under different control timing scenarios.

Applications:

With its high-speed operation and robust design, the SN74ABT823DW is ideal for use in:

  • Data communication systems
  • Memory buffering and storage
  • Bus interface and drivers
  • Microprocessor or microcontroller interface

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ABT823DW is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring consistent performance and durability for the end-user. Whether for commercial or industrial applications, this device can be relied upon for its stable operation over a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4246 $50.9166
51+ $1.9895 $101.4645
78+ $1.9273 $150.3294
108+ $1.8651 $201.4308
139+ $1.8030 $250.6170
186+ $1.6164 $300.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess