EN
  • EN
  • DE

ADV7195KS

Part No ADV7195KS
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VID-HDTV 3CH-11BIT 52MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Encoder
Applications HDTV, MPEG, Image Processing
Voltage - Supply, Analog 3.3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 80-PQFP (14x14)
Base Product Number ADV7195
Standard Package 26 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44962-ADV7195KS
Ultra Librarian 3D Model Ultra Librarian ADV7195KS CAD Model

Description

The ADV7195KS is a state-of-the-art integrated circuit from Analog Devices Inc., designed to cater to the demanding requirements of video encoding applications. This high-performance device is tailored to convert digital video signals into high-quality analog outputs, making it an ideal choice for a range of multimedia and video processing tasks.

Key Features

  • High-Quality Video Encoding: The ADV7195KS provides superior video encoding capabilities, ensuring crisp and clear analog video output from digital sources.
  • Multiple Video Formats: It supports various video formats, including NTSC, PAL, and SECAM, offering versatility for international product deployment.
  • Advanced Digital Input: Equipped with a digital input interface, the ADV7195KS can handle a wide range of digital video signals.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, making it suitable for portable and battery-operated devices.
  • Compact Size: The ADV7195KS comes in a compact package, allowing for easy integration into space-constrained designs.

Applications

The versatility of the ADV7195KS makes it an excellent choice for a diverse set of applications, including:

  • Video Broadcasting Equipment
  • Professional Video Editing and Production Systems
  • Video Surveillance and Security Systems
  • Home Entertainment Systems
  • Video Conferencing Solutions

Technical Specifications

The ADV7195KS boasts an impressive array of technical specifications that underscore its performance capabilities:

  • Integrated Triple 10-bit DACs
  • PLL (Phase Locked Loop) Circuitry for Stable Synchronization
  • Programmable Video Output Levels
  • On-chip Test Pattern Generation for System Diagnostics
  • Compliance with Major Video Standards

For designers and engineers looking for a reliable video encoding solution, the ADV7195KS from Analog Devices Inc. offers the perfect blend of performance, versatility, and quality. Its advanced features ensure that it can meet the needs of even the most demanding video applications.

You May Also Be Interested in

Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Others
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
Analog Devices Inc.
IC VIDEO DECODER SDTV 64-LQFP
Lowest to $6.8999
AKM Semiconductor Inc.
Lowest to $30.6950

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9249 $74.7747
5+ $20.4512 $102.2560
8+ $19.8121 $158.4968
11+ $19.1730 $210.9030
14+ $18.5339 $259.4746
19+ $16.6166 $315.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess