EN
  • EN
  • DE

SN74ABT652DW

Part No SN74ABT652DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ABT652
Other Names 2156-SN74ABT652DW-TI,296-4065-5,TEXTISSN74ABT652DW,-SN74ABT652DWE4R,-296-4065-5,-SN74ABT652DWG4,-SN74ABT652DWE4,-296-4065-5,-SN74ABT652DWG4R,SN74ABT652DWE4,SN74ABT652DWG4,SN74ABT652DWG4,-SN74ABT652DWR,SN74ABT652DWE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260064-SN74ABT652DW
Ultra Librarian 3D Model Ultra Librarian SN74ABT652DW CAD Model

Description

The SN74ABT652DW from Texas Instruments is a high-performance, integrated circuit designed to meet the demands of today's fast-paced digital environments. As a member of the ABT family, this device offers a unique combination of high speed and low power consumption, making it ideal for interfacing with both 5V and 3.3V systems.

Key Features

  • Octal Bus Transceivers and Registers: The SN74ABT652DW consists of two sets of eight bus transceiver circuits with 3-state outputs, along with D-type flip-flops that serve as input storage registers.
  • Bi-Directional Data Flow: With the ability to transmit data in both directions, this device provides versatile interfacing solutions between systems operating at different voltage levels or with different clocking rates.
  • Edge-Triggered D-Type Flip-Flops: The integrated flip-flops ensure reliable data capture at the inputs, which can then be transferred to the output bus during the appropriate clock cycle.
  • 3-State Outputs: The 3-state outputs allow for connection to a common bus, which can be used by multiple devices without interference, enhancing the design flexibility and system integration.
  • Live Insertion and Extraction: This feature allows devices to be inserted or removed from a live backplane without corrupting the data flow on the bus.

Applications

The SN74ABT652DW is well-suited for a wide range of applications, including:

  • Memory Interfacing
  • Data Communication
  • System Control
  • Bus Arbitration
  • Backplane Data Transfer

Technical Specifications

  • Logic Family: ABT
  • Logic Type: Bus Transceivers and Registers
  • Number of Pins: 24
  • Package: SOIC
  • Operating Temperature Range: -40°C to +85°C

With its robust design and advanced features, the SN74ABT652DW from Texas Instruments is a reliable choice for designers seeking to enhance data transfer and system functionality in their digital applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5221 $53.2735
85+ $1.2490 $106.1650
125+ $1.2099 $151.2375
175+ $1.1709 $204.9075
225+ $1.1319 $254.6775
300+ $1.0148 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess