EN
  • EN
  • DE

SN74ABT646APW

Part No SN74ABT646APW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name 74ABT646
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ABT646APWE4, SN74ABT646APWE4-ND, SN74ABT646APWG4, SN74ABT646APWG4-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934491-SN74ABT646APW
Ultra Librarian 3D Model Ultra Librarian SN74ABT646APW CAD Model

Description

Overview of SN74ABT646APW

The SN74ABT646APW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is an octal transceiver and register that is designed to be used in bidirectional communication systems that require data flow control. It features 8-bit D-type flip-flops and 3-state outputs, making it suitable for interfacing with bus systems in microprocessor-based applications.

Key Features

  • Bus Interface Capability: The SN74ABT646APW is equipped with two sets of eight D-type flip-flops, allowing it to serve as a bidirectional transceiver that can connect data buses or buffer memory address registers.
  • 3-State Outputs: This device comes with 3-state outputs that ensure no interference occurs when it is not in use, making it ideal for multiplexed data lines.
  • High-Speed Operation: It supports high-speed data transfer, which is crucial for applications requiring fast data processing and communication.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74ABT646APW operates with a low power consumption, thus minimizing the power requirements of the system it is integrated into.
  • Wide Operating Temperature Range: This product can operate over a wide temperature range, making it suitable for industrial applications.

Applications

The SN74ABT646APW is versatile and can be used in a variety of applications, including:

  • Microprocessor or microcontroller bus interfacing
  • Memory buffering and data storage
  • Data communication systems
  • Industrial control systems

Product Specifications

The SN74ABT646APW is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint while still being easy to handle for PCB assembly processes. It operates with a 5V supply voltage and is characterized for operation from -40°C to 85°C, ensuring reliability in a broad range of environments.

In conclusion, the SN74ABT646APW from Texas Instruments is a robust and reliable choice for designers who require a high-speed octal transceiver and register for their digital communication or data processing applications. Its combination of speed, power efficiency, and versatility makes it an excellent component for modern electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2007 $51.2112
39+ $2.6262 $102.4218
59+ $2.5441 $150.1019
82+ $2.4621 $201.8922
106+ $2.3800 $252.2800
141+ $2.1338 $300.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess