EN
  • EN
  • DE

SN74ABT620DBR

Part No SN74ABT620DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SSOP / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ABT620
Other Names -296-4040-1R,296-4040-6R,-SN74ABT620DBRG4R,296-4040-1R,TEXTISSN74ABT620DBR,-SN74ABT620DBRG4,-SN74ABT620DBRE4R,2156-SN74ABT620DBR-TITR,-SN74ABT620DBRE4,-SN74ABT620DBRR,296-4040-2R,-296-4040-1,296-4040-6,296-4040-2,296-4040-1,-296-4040-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260170-SN74ABT620DBR
Ultra Librarian 3D Model Ultra Librarian SN74ABT620DBR CAD Model

Description

Product Overview: SN74ABT620DBR

The SN74ABT620DBR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of complex digital systems. This bi-directional transceiver is a part of the ABT family, which stands for Advanced BiCMOS Technology, indicating a combination of both Bipolar and CMOS transistors to achieve superior performance. The device is particularly suited for applications that require high-speed data transfer and interfacing between different voltage and bus segments.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Logic Type: Bi-directional Transceiver
  • Voltage Range: Operates at 4.5V to 5.5V, making it ideal for 5V systems
  • Speed: Fast propagation delay times to support high-speed data transfer
  • Drive Capability: ±12-mA Output Drive at 5 V for robust signal transmission
  • Bus Hold: Maintains last active state to prevent floating inputs and reduce system power consumption
  • Package: Available in a SSOP (Shrink Small-Outline Package) form factor with 24 pins, identified by the DBR suffix in the product name

Applications

The SN74ABT620DBR is versatile and can be used in a wide range of applications. It is particularly useful in situations where data integrity and speed are critical. Some common applications include:

  • Bus Interface or Signal Buffering in Servers and Workstations
  • Communication Systems such as Switches and Routers
  • Data Acquisition Systems
  • Peripheral Interfacing in Microcontroller-based Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ABT620DBR is no exception, as it is manufactured to the highest standards to ensure consistent performance and longevity. It is designed to withstand varying environmental conditions and is compliant with industry standards, making it a reliable choice for critical systems.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources. This ensures that integrating the SN74ABT620DBR into your design is as seamless as possible. Additionally, TI's customer support and community forums are available to assist with any technical queries or design challenges.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2307 $55.3815
100+ $1.0099 $100.9900
155+ $0.9783 $151.6365
215+ $0.9467 $203.5405
275+ $0.9152 $251.6800
370+ $0.8205 $303.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,892 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess