EN
  • EN
  • DE

SN74ABT574AZQNR

Part No SN74ABT574AZQNR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20BGA / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 6.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Package / Case 20-VFBGA
Base Product Number 74ABT574
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258709-SN74ABT574AZQNR
Ultra Librarian 3D Model Ultra Librarian SN74ABT574AZQNR CAD Model

Description

SN74ABT574AZQNR Octal Edge-Triggered D-Type Flip-Flops

The SN74ABT574AZQNR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is designed for 5-V VCC operation and is part of the ABT family, which is known for its high drive and fast switching characteristics, making it ideal for a wide range of applications including servers, networking, telecommunications, and computing infrastructure.

Key Features

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, ensuring precise timing and synchronization across all eight channels.
  • 3-State Outputs: The device features 3-state outputs, which can be placed in a high-impedance state. This is particularly useful for interfacing with bus-oriented systems and allows for multiple outputs to be connected to a bus without conflict.
  • High-Drive Outputs: With the ability to drive up to -48 mA and +48 mA, the SN74ABT574AZQNR is capable of driving heavy loads, suitable for bus-oriented environments.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range from -40°C to 85°C, making it suitable for industrial applications.

Product Specifications

  • Package: The SN74ABT574AZQNR comes in a 20-pin package, specifically in an 80-VQFN (RGC) form factor, which is compact and suitable for space-constrained applications.
  • Logic Family: ABT
  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: 3-State
  • Supply Voltage: 5 V
  • Operating Temperature: -40°C to 85°C

Applications

The versatile nature of the SN74ABT574AZQNR makes it an excellent choice for a variety of applications, including:

  • Server and Data Storage Infrastructure
  • Networking and Communication Equipment
  • Industrial Control Systems
  • High-Speed Data Acquisition and Processing

With its robust design and high-speed operation, the SN74ABT574AZQNR from Texas Instruments is a reliable and efficient solution for managing digital data in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess