EN
  • EN
  • DE

SN74ABT574ARGYRG4

Part No SN74ABT574ARGYRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20VQFN / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 6.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 250 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-VQFN (3.5x4.5)
Package / Case 20-VFQFN Exposed Pad
Base Product Number 74ABT574
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258708-SN74ABT574ARGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT574ARGYRG4 CAD Model

Description

Product Overview: SN74ABT574ARGYRG4

The SN74ABT574ARGYRG4 is a high-performance octal edge-triggered D-type flip-flop integrated circuit from the renowned manufacturer Texas Instruments. Designed with advanced BiCMOS technology, this device offers a perfect blend of speed and low power consumption, making it an ideal choice for a wide range of applications in the computing, telecommunications, and industrial sectors.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device consists of eight edge-triggered D-type flip-flops with 3-state outputs, ensuring precise edge timing for reliable data storage and transfer.
  • High-Speed Operation: With a typical shift frequency of 80MHz, the SN74ABT574ARGYRG4 is designed to handle high-speed data processing tasks with ease.
  • Low Power Consumption: The BiCMOS technology provides a low power dissipation, making it suitable for power-sensitive applications.
  • 3-State Outputs: These outputs can be put in a high-impedance state, allowing for use in bus-oriented systems.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range from -40°C to 85°C, accommodating various environmental conditions.

Applications

The versatility of the SN74ABT574ARGYRG4 allows it to be used in multiple applications, including:

  • Memory storage and retrieval systems
  • Data communication and networking equipment
  • Industrial control systems
  • High-speed data acquisition and processing units

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74ABT574ARGYRG4 is no exception, and it is manufactured to meet the stringent requirements of the industry. It is available in a compact 20-VQFN (RGY) package, ensuring a minimal footprint on printed circuit boards.

Conclusion

The SN74ABT574ARGYRG4 from Texas Instruments is an exceptional choice for designers looking for a high-speed, low-power octal flip-flop. Its robust feature set and reliable performance under varying conditions make it a go-to component for critical data storage and transfer applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess