The SN74ABT543DWR from Texas Instruments is a high-performance, octal-bus transceiver featuring non-inverting 3-state bus-compatible outputs. This integrated circuit is designed to be used in bidirectional communication between data buses. With its ability to drive heavily loaded buses with up to 64 mA of sink current and 15 mA of source current, this transceiver is an excellent choice for interfacing between different voltage and current levels in digital systems.
Key Features:
- Logic Type: Octal Bus Transceiver
- Data Flow Direction: Bidirectional
- Output Type: 3-State, Non-Inverting
- Operating Voltage Range: 4.5V to 5.5V
- Drive Capability: High-Drive Outputs (-64 mA IOL, 15 mA IOH)
- Package / Case: SOIC-24 Wide
- Mounting Type: Surface Mount
- Operating Temperature Range: -40°C to 85°C
- Logic Level - High: 2 V minimum
- Logic Level - Low: 0.8 V maximum
Applications:
Thanks to its versatility and robustness, the SN74ABT543DWR is suitable for a wide range of applications. It is commonly used in:
- Memory Interfacing
- Data Communication
- Signal Bridging
- Bus Extension
- Peripheral Driving
The device provides high-speed data transfer between buses while maintaining signal integrity and preventing data corruption. Its broad operating voltage range and temperature resilience make it suitable for industrial and commercial environments alike.
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the SN74ABT543DWR is no exception. This transceiver is manufactured using state-of-the-art processes, ensuring high performance and longevity in your electronic designs. With Texas Instruments' rigorous testing and quality control, you can be confident in the reliability of the SN74ABT543DWR for your critical applications.