SN74ABT543APW Octal Registered Transceiver by Texas Instruments
The SN74ABT543APW from Texas Instruments is a high-performance, octal registered transceiver designed to provide bidirectional communication between data buses. Crafted to meet the demanding needs of fast current generation systems, this integrated circuit is a pivotal component for applications requiring efficient data flow and signal buffering.
Key Features
- Technology: Advanced BiCMOS technology (ABT) ensures high-speed operation while maintaining low power consumption.
- Logic Type: Registered Transceiver with Non-Inverting Bus Transceiver Direction.
- Bus Hold: Integrated bus-hold circuitry on the data ports eliminates the need for external pull-up/pull-down resistors, simplifying design and saving board space.
- Flow-Through Architecture: Optimizes PCB layout with easy-to-route standard pinout.
- Edge-Rate Control: Significantly reduces output noise with controlled edge rates.
- Output Capability: Capable of driving heavily loaded outputs with a 64 mA sink current and 32 mA source current, ensuring compatibility with a wide range of peripheral devices.
Performance Specifications
- Operational Voltage: Designed to operate at 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
- Speed: Fast propagation delays and output transition times accommodate high-speed data transfer.
- Package: Housed in a 24-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint and is suitable for space-constrained applications.
Applications
The SN74ABT543APW is ideal for a broad range of applications in computing, telecommunications, and industrial markets. It is particularly useful in systems where high-speed, bidirectional communication between data buses is essential. Examples include:
- Data communication systems
- Buffer memory address registers
- Peripheral drivers
- Microprocessor or microcontroller interfacing
With its robust design and advanced features, the SN74ABT543APW from Texas Instruments is a versatile solution that provides reliable performance for complex electronic systems requiring high-speed data exchange.