EN
  • EN
  • DE

SN74ABT541BDWRE4

Part No SN74ABT541BDWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ABT541
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260158-SN74ABT541BDWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT541BDWRE4 CAD Model

Description

Product Overview: SN74ABT541BDWRE4

The SN74ABT541BDWRE4 is a high-performance, octal buffer/line driver designed by Texas Instruments to provide the ultimate in driving capability for bus-oriented systems. This integrated circuit is part of Texas Instruments' ABT (Advanced BiCMOS Technology) family and is specifically engineered to deliver both high speed and low power consumption, making it an ideal choice for interfacing with bus lines in a wide array of computing and digital applications.

Featuring a bidirectional transceiver architecture, the SN74ABT541BDWRE4 allows for separate input and output control to enable directional control of data flow without the need for external gating. This makes the device extremely versatile for creating and managing bus-oriented systems where data integrity and seamless communication are paramount.

Key Features:

  • High-Drive Outputs: (-32-mA IOH, 64-mA IOL) The SN74ABT541BDWRE4 is capable of driving a significant amount of current, which allows for strong signal transmission over bus lines, reducing the chance of data corruption due to line impedance.
  • 3-State Outputs: The device includes 3-state outputs which can be placed in a high impedance state. This feature is critical for preventing bus contention and allows for multiple devices to share the same bus lines.
  • Operational Range: The SN74ABT541BDWRE4 operates at a voltage range of 4.5 V to 5.5 V, making it compatible with standard TTL logic levels and ensuring easy integration into a variety of systems.
  • Input and Output Damping: To prevent signal reflection and ensure data integrity, the SN74ABT541BDWRE4 incorporates input and output damping resistors that minimize the effects of line noise and crosstalk.
  • Packaging: This device comes in a wide-body SOIC package, which is designed for improved thermal dissipation and space-saving on PCB layouts.

Applications:

The SN74ABT541BDWRE4 is suitable for a diverse range of applications, including:

  • Bus Interface/Buffering
  • Data Communication Systems
  • Memory Driver
  • Backplane Driver
  • Input/Output Port Expansion

In conclusion, the SN74ABT541BDWRE4 from Texas Instruments is a robust and reliable solution for systems requiring high-speed, low-power octal buffer/line drivers. Its advanced features and capabilities make it a top choice for designers looking to optimize their bus-oriented systems for both performance and efficiency.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3349 $53.3960
95+ $1.0954 $104.0630
145+ $1.0611 $153.8595
195+ $1.0269 $200.2455
255+ $0.9927 $253.1385
340+ $0.8900 $302.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess