EN
  • EN
  • DE

SN74ABT5400ADWG4

Part No SN74ABT5400ADWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 28SOIC / Buffer, Non-Inverting 1 Element 11 Bit per Element 3-State Output 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 11
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ABT5400
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260071-SN74ABT5400ADWG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT5400ADWG4 CAD Model

Description

SN74ABT5400ADWG4: High-Performance Octal Buffer/Line Driver from Texas Instruments

The SN74ABT5400ADWG4 is a state-of-the-art octal buffer/line driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the ABT family, known for its high-speed performance and compatibility with TTL (Transistor-Transistor Logic) signal levels. It is an ideal choice for driving bus lines or buffering memory address registers in a wide range of digital applications.

This device features eight independent buffer/line drivers with 3-state outputs, which allows for bidirectional data flow with high-impedance states. These features make the SN74ABT5400ADWG4 extremely versatile, as it can be used in bus-oriented systems where isolation is necessary during power-down or when no data needs to be transferred.

The SN74ABT5400ADWG4 operates over a broad voltage range of 4.5V to 5.5V, which makes it compatible with most 5V systems. It also boasts fast propagation delays and output transition times, which are critical for high-speed data transmission and ensure minimal signal distortion. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.

The packaging of the SN74ABT5400ADWG4 is a 24-pin SOIC (Small Outline Integrated Circuit), which is a surface-mount package that saves board space and is widely used in modern electronic designs. This compact form factor, combined with its high drive capability, makes it an excellent choice for space-constrained applications that require robust signal driving capabilities.

Key Features:

  • Eight independent 3-state outputs
  • 4.5V to 5.5V operation
  • Compatible with TTL levels
  • Fast propagation and output transition times
  • Wide operating temperature range: -40°C to 85°C
  • Space-saving 24-pin SOIC package

With its combination of high-speed performance, versatility, and reliable operation in a compact package, the SN74ABT5400ADWG4 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for both performance and space.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess