The SN74ABT374ADW, manufactured by the renowned Texas Instruments, is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This component is designed for applications requiring the capture and storage of data in an 8-bit format. The SN74ABT374ADW is part of the ABT family of products that offer a combination of high speed and low power consumption, making it suitable for a wide range of digital applications.
Key Features
- Logic Type: Octal D-Type Flip-Flop
- Edge Type: Edge-triggered
- Output Type: 3-State Outputs
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package / Case: SOIC-20
- Propagation Delay Time: 3.8ns at 5V, 50pF
- IC Interface Type: CMOS, TTL
Applications
The SN74ABT374ADW is typically used in systems that require high-speed data capture and storage. Its applications span across various sectors including:
- Telecommunications
- Computing systems
- Data processing
- Industrial controls
- Medical equipment
Quality and Reliability
As with all Texas Instruments products, the SN74ABT374ADW is designed to meet the highest standards of quality and reliability. It is fabricated with advanced semiconductor processes, ensuring that it performs as specified over its intended lifetime. Users can trust this component to deliver consistent performance and to withstand the challenging conditions of industrial environments.
Environmental Compliance
The device is also compliant with RoHS (Restriction of Hazardous Substances) standards, indicating that it is manufactured with the environment in mind and free from harmful substances such as lead, mercury, and cadmium.
Whether you are designing a new system or upgrading an existing one, the SN74ABT374ADW from Texas Instruments represents a reliable and efficient solution for your digital storage needs.