EN
  • EN
  • DE

11242-3PR

Part No 11242-3PR
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description MODULAR BLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Fuse Size 0.813" Dia (20.65mm)
Current Rating (Amps) 60 A
For Use With/Related Products Class H(K), Class R Fuses
Fuse Type Cartridge
Fuseholder Type Clip
Number of Circuits 3
Voltage 250V
Orientation Horizontal
Termination Style Screw Terminal, Pressure Plate
Ultra Librarian 3D Model Ultra Librarian 11242-3PR CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER CART 32V 6A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 10A PNL MNT
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess