SN74ABT245BPWG4 Octal Bus Transceiver by Texas Instruments
The SN74ABT245BPWG4 is a state-of-the-art octal bus transceiver from Texas Instruments, designed with the purpose of facilitating bidirectional communication between two buses. This integrated circuit is part of the ABT family, which is renowned for its high-speed performance and low power consumption. The device is tailored to address the needs of high-performance memory interfacing systems, data exchange in multiprocessor configurations, and bus-oriented transmitter and receiver applications.
Key Features
- Bi-Directional Interface: The SN74ABT245BPWG4 allows for two-way data flow between buses, with the direction controlled by the DIR input signal. This feature enables versatile data management and communication protocols.
- High-Speed Operation: With advanced ABT technology, this transceiver can handle high-speed signal propagation, ensuring rapid data exchange and reduced wait times for system operations.
- Low Power Consumption: Despite its high-speed capabilities, the device maintains a low power profile, making it suitable for energy-sensitive applications.
- Live Bus Exchanges: The SN74ABT245BPWG4 supports live insertion and removal, which minimizes system downtime and allows for maintenance without powering down the entire system.
- Output Disable Feature: The OE (Output Enable) input can disable the device's outputs to avoid bus contention or to place the outputs in high-impedance mode, which is essential for multiplexed bus applications.
- Wide Operating Temperature Range: The device operates reliably across a broad temperature range, making it suitable for industrial and automotive environments.
Technical Specifications
- Logic Type: CMOS
- Package/Case: TSSOP-20
- Number of Pins: 20
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to +85°C
The SN74ABT245BPWG4 is manufactured with Texas Instruments' commitment to quality and reliability. It is available in a slim TSSOP-20 package, which is ideal for space-constrained applications while providing robust connectivity options. Whether you're designing a new system or upgrading an existing one, the SN74ABT245BPWG4 is an excellent choice for ensuring efficient and reliable data transfer between digital buses.