SN74ABT244ADB Octal Buffer/Line Driver by Texas Instruments
The SN74ABT244ADB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This octal buffer/line driver with 3-state outputs is specifically engineered to improve the performance and reliability of data transmission systems where high-speed and low power consumption are critical.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 4.5V to 5.5V, making it ideal for 5V systems
- Drive Capability: Capable of driving heavily loaded outputs with 64 mA sink and 32 mA source current, ensuring reliable data transmission even under demanding conditions
- Speed: Fast propagation delays and output transition times, which are essential for high-speed data processing and communication
- Package: Packaged in a 20-pin SSOP (Shrink Small-Outline Package), providing a compact footprint for space-constrained applications
- Temperature Range: Operates over a broad temperature range, making it suitable for industrial applications
- Compatibility: Input and output interface levels are compatible with TTL (Transistor-Transistor Logic)
Applications:
The SN74ABT244ADB is versatile and can be used in a variety of applications, including:
- Bus Interface Buffers
- Data Transmission Lines
- Memory Driver Buffers
- Input/Output Port Expansions
Quality and Reliability:
Texas Instruments is committed to delivering high-quality products. The SN74ABT244ADB is no exception and has undergone rigorous testing to meet stringent industry standards for quality and reliability. With Texas Instruments' reputation for excellence, customers can be confident in the performance and durability of this octal buffer/line driver.