The SN74ABT2240ADWR from Texas Instruments is a high-performance, advanced integrated circuit designed for use in a variety of digital applications.
- Series: ABT
- Type: Octal buffer and line driver with 3-state outputs
- Application: 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
- Outputs: Eight inverting buffers with 3-state outputs
- Voltage: Wide voltage range
- Technology: BiCMOS technology
- Outputs: 3-state outputs, independently control each channel
- Temperature Range: Wide operating temperature range, from -40 to +85 degrees Celsius
- Package: Compact, surface-mount SOIC package
- Compliance: RoHS compliant and lead-free
- Standards: Complies with JEDEC standards