EN
  • EN
  • DE

SN74ABT16853DLRG4

Part No SN74ABT16853DLRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS | IC TXRX NON-INVERT 5.5V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ABT16853
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253112-SN74ABT16853DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16853DLRG4 CAD Model

Description

SN74ABT16853DLRG4: 16-Bit Registered Transceiver with 3-State Outputs

The SN74ABT16853DLRG4 is a high-performance, 16-bit registered transceiver from Texas Instruments designed for bidirectional communication between data buses. This integrated circuit is part of the ABT family, known for its advanced bicmos technology, which provides a perfect balance between speed and low power consumption, making it an ideal solution for a wide range of applications including computing, networking, and telecommunications.

The device features two separate 8-bit bus transceivers with 3-state outputs, allowing for bidirectional data flow. Each 8-bit transceiver can operate independently, enabling the device to effectively manage dual data paths. The SN74ABT16853DLRG4 boasts true data-holding capabilities, with latch-up performance exceeding 250 mA on all inputs and outputs, ensuring robust performance in complex systems.

One of the key features of the SN74ABT16853DLRG4 is its two sets of D-type latches, which are controlled by separate latch-enable (LEAB or LEBA) and output-enable (OEAB or OEBA) inputs. This configuration allows the device to be used as a bidirectional transceiver or as two independent 8-bit latches, providing flexibility in system design.

The SN74ABT16853DLRG4 operates over a broad voltage range of 4.5 V to 5.5 V, accommodating standard TTL logic levels while offering compatibility with the ABT voltage range. This makes it easy to integrate into existing systems without the need for additional level shifting hardware.

Designed with a flow-through architecture, the SN74ABT16853DLRG4 optimizes the PCB layout by reducing the need for additional vias and jumpers. This, along with its Latch-up performance, ensures that the device can handle high-speed data transmission with minimal signal integrity issues.

For reliability and durability, the SN74ABT16853DLRG4 is housed in a 56-pin SSOP (DLR) package, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this transceiver meets the stringent requirements of industrial and commercial applications, providing a reliable solution for data bus communication and control.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess