EN
  • EN
  • DE

SN74ABT16853DL

Part No SN74ABT16853DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 56SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element Push-Pull Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT16853
Other Names 2156-SN74ABT16853DL-TI,TEXTISSN74ABT16853DL
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260055-SN74ABT16853DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT16853DL CAD Model

Description

The SN74ABT16853DL is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital electronics. This product is part of the ABT family, which is known for its advanced biCMOS technology, offering a perfect blend of speed and power consumption.

This particular device is a 16-bit registered transceiver with 3-state outputs. It is designed to be used in bidirectional communication of two buses. The SN74ABT16853DL comes in a DL package, which is a 56-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while still allowing for easy handling and manufacturing.

Key Features:

  • High-Speed Data Transfer: The SN74ABT16853DL is capable of operating at high speeds, making it suitable for interfacing with fast microprocessors and in high-speed data transfer systems.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power dissipation, thanks to the ABT technology.
  • Dual-Functionality: It can be used as two 8-bit transceivers or one 16-bit transceiver, providing flexibility in application.
  • 3-State Outputs: The transceiver features 3-state outputs which ensure that additional circuitry can be connected to the bus without interference.
  • Edge-Rate Control: This device includes edge-rate control circuitry that significantly reduces noise generation.

Applications:

  • Data bus transceiver for high-speed computer and telecommunications systems.
  • Interface between different voltage buses.
  • Buffer/storage registers for systems requiring isolation.
  • Input/output port for microprocessors.

With its robust design and advanced features, the SN74ABT16853DL from Texas Instruments is a reliable choice for designers who need a high-speed, low-power, and versatile interface solution. Whether used in data communication, computing, or telecommunication applications, this integrated circuit provides the performance and flexibility required for today's complex digital environments.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess