The SN74ABT16657DLR is a high-performance, high-speed product from Texas Instruments (TI), a renowned global semiconductor design and manufacturing company.
- Type: 16-bit transceiver and comes with 3-state outputs.
- Design: designed with two separate 8-bit D-type registered transceivers, each with individual control inputs.
- Flip-Flops: equipped with the D-type flip-flops that use a set of eight data-input lines (D) and eight output lines (O).
- Inputs: device has a clock (CLKAB and CLKBA) input and an output-enable (OE) input
- Outputs: 3-state outputs
- Voltage Range: operates @ a voltage range of 4.5 V to 5.5 V
- Frequency: designed to support high-speed operations, with a maximum frequency of 125 MHz.
- Package: comes in a small-outline package
- Compliance: RoHS compliant