EN
  • EN
  • DE

DSPIC30F6014A-20E/PT

Part No DSPIC30F6014A-20E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 80-TQFP (12x12)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name DSPIC30F6014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917634-DSPIC30F6014A-20E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014A-20E/PT CAD Model

Description

dsPIC30F6014A-20E/PT by Microchip Technology

The dsPIC30F6014A-20E/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the computational power and speed necessary for demanding signal processing applications. This 16-bit microcontroller combines the best features of microcontrollers with the digital signal processing capabilities of DSPs to create a versatile and powerful component for embedded systems.

Key Features

  • CPU Speed: Equipped with a 30 MIPS (Million Instructions Per Second) performance at 5V, this DSC provides a robust platform for high-speed computation and real-time processing.
  • Program Memory: It comes with 144 KB of on-chip flash memory, ensuring ample space for complex programs and algorithms.
  • RAM: The device has 8 KB of RAM, which helps in efficient data handling and storage for intermediate computations.
  • I/O Pins: It offers 40 general-purpose I/O pins that allow for flexible interfacing with a wide range of peripherals and devices.
  • Timers and Communication Channels: The dsPIC30F6014A-20E/PT includes advanced peripherals such as timers, input capture, output compare, PWM, and multiple serial communication channels (UART, SPI, I2C).
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 16 channels enables the DSC to handle analog inputs efficiently, which is essential for sensor interfacing and control applications.
  • Temperature Range: This device operates over an industrial temperature range, making it suitable for harsh environments.
  • Package: The component is available in a 80-pin TQFP (Thin Quad Flat Package), which is ideal for space-constrained applications.

Applications

The dsPIC30F6014A-20E/PT is designed to cater to a variety of applications across different industries, including:

  • Motor Control
  • Power Supply Control
  • Industrial Automation
  • Automotive Systems
  • Audio Processing
  • Medical Devices

With its robust architecture and extensive feature set, the dsPIC30F6014A-20E/PT from Microchip Technology is an excellent choice for engineers looking for a DSC that can handle complex algorithms and high-speed data processing with ease.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess