The SN74ABT16543DLR is a high-performance, integrated circuit product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
- Type: 16-bit buffer and line driver with 3-state outputs
- Design: features two sets of eight-bit D-type flip-flops, with separate input-enable (EAB or EBA) and output-enable (OEAB or OEBA) controls for each set.
- Multiplex Mode: can be operated in either 1-to-2 demultiplex mode or 2-to-1 multiplex mode.
- Outputs: 3-state outputs
- OE Input High: These outputs are in a high-impedance state when the associated output-enable (OEAB or OEBA) input is high.
- Voltage: operates with a 5-V supply with a typical voltage range of 4.5 to 5.5 volts.
- Operation: characterized for operation from -40°C to 85°C
- Package: available in a surface-mount SSOP (DL) package
- Latch-Up Performance: features a latch-up performance that exceeds 250 mA per JESD 17
- Compliance: also complies with JEDEC standard no. 7A.