The SN74ABT16541ADL is a high-performance integrated circuit manufactured by Texas Instruments, one of the leading semiconductor companies in the world. This particular chip belongs to the ABT family, known for its advanced biCMOS technology that combines the strength of both bipolar and CMOS transistors to deliver exceptional performance.
Key Features
- Technology: ABT (Advanced BiCMOS Technology)
- Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
- Output Type: 3-State
- Supply Voltage: Operates at 5V
- IC Package Type: SSOP (Shrink Small Outline Package)
- Pin Count: 48-Pin
- Operating Temperature Range: -40°C to 85°C
Performance and Applications
The SN74ABT16541ADL is designed to improve signal integrity and reduce noise in digital systems. It is capable of driving heavily loaded outputs at high speeds, making it an ideal choice for bus interface or signal buffering applications in computing, telecommunications, and industrial markets. The device features two sets of eight-bit buffers with separate output-enable (OE) signals, which allows for flexible control of data flow.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74ABT16541ADL is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry's high standards. This product is RoHS compliant, ensuring adherence to environmental regulations regarding the restriction of certain hazardous substances in electrical and electronic equipment.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support resources for the SN74ABT16541ADL. These include detailed datasheets, application notes, and design resources to aid in the integration of the chip into various systems. Additionally, TI's customer support and community forums are available for technical assistance and peer discussions.