The SN74ABT16541ADCR is an exceptional product from Texas Instruments, a leading technology company renowned for its high-quality semiconductor products.
- Type: 16-bit buffer and line driver designed with 3-state outputs
- Enable Control: outputs, which are controlled by the output-enable (OE) inputs.
- On-State: When OE is low, the device is in the on-state, and when OE is high, the device is in the high-impedance state, which is off.
- Power Consumption: characterized by its low power consumption
- Voltage Range: operates over a wide voltage range, from 4.5V to 5.5V
- High Drive: known for its high drive @ low voltage
- Address Drivers: features two 1-bit to 4-bit address drivers with an inverted tri-state output
- Package: small-outline integrated circuit (SOIC) package
- Compliance: RoHS compliant
- Durability: designed to withstand harsh operating conditions and high-temperature variations