The SN74ABT16540ADL from Texas Instruments is a high-performance, dual 16-bit buffer/line driver designed with the precision and reliability required for today's demanding digital systems. This integrated circuit is part of the ABT family, which is known for advanced biCMOS technology, ensuring both high-speed operation and reduced power consumption.
Key Features
- Technology: Advanced BiCMOS technology (ABT)
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Channels: Dual 16-bit
- Output Type: 3-State
- Voltage - Supply: 4.5V ~ 5.5V
- Operating Temperature: -40°C ~ 85°C (TA)
- Mounting Type: Surface Mount
- Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Product Description
The SN74ABT16540ADL is engineered to deliver high drive while maintaining low power dissipation, making it ideal for interfacing with high-speed microprocessors without compromising performance. With dual 16-bit channels, this device can manage a large amount of data throughput, which is essential for modern digital communication and processing tasks.
Featuring non-inverting buffers with 3-state outputs, the SN74ABT16540ADL ensures that multiple devices can share a common data line without interference. This capability is crucial for bus-oriented systems where bidirectional data flow is necessary.
Designed for a supply voltage range of 4.5V to 5.5V, this buffer/line driver operates reliably in a broad spectrum of digital environments. Its operating temperature range of -40°C to 85°C makes it suitable for industrial applications where temperature extremes are common.
The SN74ABT16540ADL comes in a 48-BSSOP package, which is optimized for surface mount technology, allowing for efficient assembly and space-saving board designs. This product is a testament to Texas Instruments' commitment to providing high-quality, cutting-edge components for the electronics industry.
Applications
- Data communication
- Signal buffering
- Bus interface
- Memory drivers
- Microprocessor or microcontroller interfacing