Product Overview: SN74ABT16374ADGG
The SN74ABT16374ADGG is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular component belongs to the ABT family, which is known for its advanced biCMOS technology, combining the high speed of bipolar with the low power consumption of CMOS.
Key Features
- Logic Type: 16-Bit Edge-Triggered D-Type Flip-Flop
- Bus Hold: No
- Output Type: 3-State
- Propagation Delay Time: 2.8 ns at 5V, 50 pF
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 48-TSSOP (0.240", 6.10mm Width)
- Supply Voltage: 4.5V to 5.5V
Performance and Applications
The SN74ABT16374ADGG is engineered for high-speed, low-power performance, making it suitable for a variety of applications that require efficient data storage and transfer. It is particularly well-suited for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.
The device features two 8-bit flip-flops with individual clear and clock inputs for each flip-flop. Data on the A or B data input is transferred to the corresponding flip-flop's outputs on the low-to-high transition of the clock input. The 3-state outputs, which are designed for driving highly capacitive or relatively low-impedance loads, are controlled by the output-enable (OE) input. When OE is low, the outputs are active and reflect the data present at the flip-flop outputs. When OE is high, the outputs are in a high-impedance state.
Reliability and Quality
As with all Texas Instruments products, the SN74ABT16374ADGG is designed for reliability and longevity. It is fabricated using high-quality materials and undergoes rigorous testing to ensure it meets TI's stringent quality standards. This product is RoHS compliant and is suitable for use in environmentally sensitive applications.
Whether used in computing, networking, communications equipment, or digital systems, the SN74ABT16374ADGG from Texas Instruments provides a robust solution for high-speed data manipulation and control.