EN
  • EN
  • DE

SN74ABT16244A

Part No SN74ABT16244A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253076-SN74ABT16244A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian SN74ABT16244A CAD Model

Description

The SN74ABT16244A from Texas Instruments is a high-performance, 16-bit buffer and line driver designed to provide high-speed drive with low power consumption. This integrated circuit is ideal for driving bus lines or buffer memory address registers with its balanced output drivers and high-current capability.

Featuring a wide operating voltage range from 4.5V to 5.5V, the SN74ABT16244A ensures compatibility with a variety of logic families. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial applications. Each of the 16-bit buffers has a 3-state output, which allows for connection to a bus-oriented system.

Key Features:

  • Logic Type: Buffers/Line Drivers, Non-Inverting
  • Number of Bits per Element: 4
  • Number of Elements: 4
  • Output Type: 3-State
  • Current - Output High, Low: 32mA, 64mA
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TFSOP (0.240", 6.10mm Width)

Applications:

  • Bus-oriented systems
  • Memory address drivers
  • Data transmission lines
  • Backplane drivers

The SN74ABT16244A's high drive and fast edge rates reduce the need for external resistors and thus, minimize system power consumption. It also features a low ICCH in the disabled state, which significantly reduces the total power consumption. The device comes in a 48-TFSOP package, which is designed for space-saving within PCB layouts.

With its robust design and proven reliability, the SN74ABT16244A is a staple in high-speed digital systems that require precise voltage thresholds and output levels. It is a go-to solution for engineers looking to enhance system performance while maintaining power efficiency.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess